Status: | Production |
---|---|
Series: | MAX6618 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | - |
No. of Pins | 10Pins |
Logic Case Style | µMAX |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 120°C |
Logic Type | Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PECI-to-I²C Translator | Analog Devices |
Translator, 1I/P, Umax-10 | Newark Electronics |
TRANSLATOR, PECI TO I2C, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX6618AUB+?
Additional datasheets, footprints and schematics for MAX6618AUB+ are listed on our Part Details page. You can also find images and similar parts to MAX6618AUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6618AUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6618AUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6618AUB+ fall under?
The MAX6618AUB+ is listed under Level Translators.
Can I view similar or alternative parts?
You can view similar parts to MAX6618AUB+ when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6618AUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6618AUB+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6618AUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6618AUB+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6618AUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX6618AUB+?
You can fill out our help required form which you can use to request a quote for MAX6618AUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.