Status: | Active |
---|---|
Series: | MAX6145 |
RoHS: | Unknown |
3-Pin SOT23 Package (MAX6125/MAX6141/MAX6145/MAX6150) 4-Pin SOT143 Package (MAX6160) |
Low, 200mV Dropout Voltage |
75µA Supply Current, Independent of Input Voltage |
15ppm/°C Typical Tempco (50ppm/°C, max) |
Stable for All Capacitive Loads up to 10nF |
Adjustable Output Voltage from 1.23V to (VIN - 0.2V) (MAX6160) |
Optimized for 3V/5V Operation |
VOUT (V) | 4.5 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 50 |
ISUPPLY (µA) (max) | 130 |
Initial Accuracy (% max) (@ +25°C) | 1 |
VSUPPLY (V) (min) | 4.7 |
VSUPPLY (V) (max) | 12.6 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 30 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/3 |
BudgetaryPrice (See Notes) | 2.04 |
Status: | Unknown |
---|---|
Series: | MAX6145 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6145 Series |
Reference Voltage | 4.5V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 15ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 1% |
Base Number | 6145 |
Dropout Voltage Vdo | 200mV |
Input Voltage | 4.7V to 12.6V |
Input Voltage Max | 12.6V |
Input Voltage Min | 4.7V |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 1% |
Reference Volts | 4.5V |
Termination Type | Surface Mount Device |
Topology | Series |
Voltage Regulator Type | 3-Terminal Fixed Positive |
SOT23, Low-Cost, Low-Dropout, | Analog Devices |
Volt Ref, Series, 4.5V, -40 To 85Deg C | Newark Electronics |
VOLTAGE REF, SERIES, 4.5V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a MAX6145EUR+T ?
Additional datasheets, footprints and schematics for MAX6145EUR+T are listed on our Part Details page. You can also find images and similar parts to MAX6145EUR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6145EUR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6145EUR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6145EUR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6145EUR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6145EUR+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6145EUR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6145EUR+T often in real-time on the comparison pages.
What if I can't find stock of MAX6145EUR+T ?
You can fill out our help required form which you can use to request a quote for MAX6145EUR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.