Status: | Active |
---|---|
Series: | MAX6120 |
RoHS: | Unknown |
Prices starting from US$1.74
3-Pin SOT23 Package |
Supply Current Independent of Input Voltage Over Temperature |
50µA Supply Current |
2.4V to 11V Input Voltage Range |
30ppm/°C Typical Tempco (SOT23) |
±1% Initial Accuracy (SOT23) |
VOUT (V) | 1.2 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 100 |
ISUPPLY (µA) (max) | 70 |
Initial Accuracy (% max) (@ +25°C) | 1 |
VSUPPLY (V) (min) | 2.4 |
VSUPPLY (V) (max) | 11 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 10 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/3 |
BudgetaryPrice (See Notes) | 1.4 |
Status: | Unknown |
---|---|
Series: | MAX6120 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6120 Series |
Reference Voltage | 1.2V |
Initial Accuracy | 1% |
Temperature Coefficient | 30ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6120 |
Device Marking | MAX6120EUR+T |
Input Voltage | 2.4V to 11V |
Input Voltage Max | 11V |
Input Voltage Min | 2.4V |
Junction Temperature Tj Max | 85°C |
Junction Temperature Tj Min | -40°C |
Logic Function Number | 6120 |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 1% |
Reference Volts | 1.2V |
Temperature Coeff. + | 30ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 1% |
Topology | Series |
Voltage Ref, Series, 1.2V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SERIES, 1.2V, SOT-23-3 | element14 |
Low-Cost, Micropower, Precisio | Analog Devices |
V-REF PRECISION 1.2V , 50UA 3-TERMINAL | RS |
U-Ref Precis. 1,2V 100ppm/°C SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX6120EUR+T ?
Additional datasheets, footprints and schematics for MAX6120EUR+T are listed on our Part Details page. You can also find images and similar parts to MAX6120EUR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6120EUR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6120EUR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6120EUR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6120EUR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6120EUR+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for MAX6120EUR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6120EUR+T often in real-time on the comparison pages.
What if I can't find stock of MAX6120EUR+T ?
You can fill out our help required form which you can use to request a quote for MAX6120EUR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.