Status: | Active |
---|---|
Series: | MAX6023 |
RoHS: | Unknown |
5-Bump UCSP Package (1.0mm x 1.5mm x 0.3mm) |
No Output Capacitor Needed |
±0.2% (max) Initial Accuracy |
30ppm/°C (max) Temperature Coefficient |
35µA (max) Quiescent Supply Current |
0.8µA/V (max) Supply Current Variation with VIN |
100mV Dropout at 500µA Load Current |
Line Regulation: 160µV/V (max) |
Output Voltage Options: 1.25V, 2.048V, 2.5V, 3.0V, 4.096V, 4.5V, 5.0V |
VOUT (V) | 35 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 30 |
ISUPPLY (µA) (max) | 35 |
Initial Accuracy (% max) (@ +25°C) | 0.2 |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 12.6 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 25 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UCSP (B)/6 |
BudgetaryPrice (See Notes) | 1.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 1.25V |
Initial Accuracy | 0.24% |
Temperature Coefficient | ± 10ppm/°C |
Voltage Reference Case Style | UCSP |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, Low-Power, Low-Drop | Analog Devices |
VOLTAGE REFERENCE, SERIES, 1.25V, UCSP-5 | element14 |
Voltage Reference, Series, 1.25V, Ucsp-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6023EBT12+T ?
Additional datasheets, footprints and schematics for MAX6023EBT12+T are listed on our Part Details page. You can also find images and similar parts to MAX6023EBT12+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6023EBT12+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6023EBT12+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6023EBT12+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6023EBT12+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6023EBT12+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6023EBT12+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6023EBT12+T often in real-time on the comparison pages.
What if I can't find stock of MAX6023EBT12+T ?
You can fill out our help required form which you can use to request a quote for MAX6023EBT12+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.