Status: | Active |
---|---|
Series: | MAX5992A |
RoHS: | Unknown |
IEEE 802.3af/at Compliant |
UPoE Compatible |
High-Power 2x2P/Multi-PD Synchronization/Multi-PD Redundancy |
Integrated Active FET Bridge Control and Back-Powering Protection |
Selectable UVLO for Medical/Industrial Applications |
2-Level Inrush-Current Control |
Intelligent MPS |
Simplified Wall Adapter Interface for Seamless Power Transition |
Ultra-Low-Power/Sleep Mode |
2-Event Classification or an External Wall Adapter Indicator Output |
PoE Classification 0 to 5 |
Gate Driver for External Isolation MOSFET |
Selectable Current Limit and Foldback |
RJ45 12V Supply Input |
6.5s Sleep Mode Delay |
Compliance | IEEE 802.3afIEEE 802.3at |
---|---|
PWM | No |
UVLO Threshold (V) | 38.6 |
Package/Pins | TQFN/24 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 1.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PoE Standard | IEEE 802.3af, 802.3at |
---|---|
PoE Controller Type | PD Controller |
Input Voltage | 60V |
UVLO | 38.6V |
No. of Pins | 24Pins |
No. of Channels | 1Channels |
Power Max | 200W |
RoHS Compliant | Yes |
Powered Device Controller, -40 To 85Degc | Newark Electronics |
Multisource, High-Power, High- | Analog Devices |
Where can I find additional details, specifications and documents for a MAX5992AETG+ ?
Additional datasheets, footprints and schematics for MAX5992AETG+ are listed on our Part Details page. You can also find images and similar parts to MAX5992AETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5992AETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5992AETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5992AETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5992AETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5992AETG+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX5992AETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5992AETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX5992AETG+ ?
You can fill out our help required form which you can use to request a quote for MAX5992AETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.