Status: | Active |
---|---|
Series: | MAX5853 |
RoHS: | Unknown |
10-Bit, 80Msps Dual DAC |
Low Power 77mW with IFS = 5mA at fCLK = 80MHz |
77mW with IFS = 5mA at fCLK = 80MHz |
2.7V to 3.6V Single Supply |
Full Output Swing and Dynamic Performance at 2.7V Supply |
Superior Dynamic Performance 78dBc SFDR at fOUT = 20MHz |
78dBc SFDR at fOUT = 20MHz |
Programmable Channel Gain Matching |
Integrated 1.24V Low-Noise Bandgap Reference |
Single-Resistor Gain Control |
Interleaved Data Mode |
Single-Ended and Differential Clock Input Modes |
Miniature 40-Pin Thin QFN Package, 6mm x 6mm |
EV Kit Available MAX5854 EV Kit |
Resolution (bits) | 10 |
---|---|
# Channels | 2 |
fCLK (Msps) | 80 |
SFDR (dBc) (@ fOUT) | 78 @ 10MHz |
THD (dBc) (@ fOUT) | -76 @ 10MHz |
DNL (±LSB) | 0.2 |
INL (±LSB) | 0.25 |
PDISS (mW) | 173 |
Interface | Parallel |
VSUPPLY (V) | 3.3 |
Package/Pins | TQFN/40 |
BudgetaryPrice (See Notes) | 8.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 2.7V to 3.6V |
ADC / DAC Case Style | TQFN |
No. of Pins | 40Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, 10-Bit, 80Msps, Current- | Analog Devices |
Dac, 10Bit, Dual, Tqfn-40 | Newark Electronics |
DAC, 10BIT, DUAL, TQFN-40 | element14 |
Where can I find additional details, specifications and documents for a MAX5853ETL+ ?
Additional datasheets, footprints and schematics for MAX5853ETL+ are listed on our Part Details page. You can also find images and similar parts to MAX5853ETL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5853ETL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5853ETL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5853ETL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5853ETL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5853ETL+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5853ETL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5853ETL+ often in real-time on the comparison pages.
What if I can't find stock of MAX5853ETL+ ?
You can fill out our help required form which you can use to request a quote for MAX5853ETL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.