Status: | Active |
---|---|
Series: | MAX5593 |
RoHS: | Unknown |
Octal, 12/10/8-Bit Serial DACs in TSSOP Packages |
3µs (max) 12-Bit Settling Time to 1/2 LSB |
Integral Nonlinearity: 1 LSB (max) MAX5590/MAX5591 A-Grade (12-Bit) 1 LSB (max) MAX5592/MAX5593 (10-Bit) 1/2 LSB (max) MAX5594/MAX5595 (8-Bit) |
1 LSB (max) MAX5590/MAX5591 A-Grade (12-Bit) |
1 LSB (max) MAX5592/MAX5593 (10-Bit) |
1/2 LSB (max) MAX5594/MAX5595 (8-Bit) |
Guaranteed Monotonic, ±1 LSB (max) DNL |
Two User-Programmable Digital I/O Ports |
Single +2.7V to +5.25V Analog Supply |
+1.8V to AVDD Digital Supply |
20MHz, 3-Wire, SPI-/QSPI-/MICROWIRE-/DSP-Compatible Serial Interface |
Glitch-Free Outputs Power Up to Zero Scale, Midscale, or Full Scale Controlled by PU Pin |
Unity-Gain or Force-Sense-Configured Output Buffers |
Resolution (bits) | 10 |
---|---|
# Channels | 8 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.25 |
ICC (mA) (max) | 4.8 |
Settling Time (µs) (typ) | 2.5 |
Package/Pins | TSSOP/28 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 4.83 |
Status: | Unknown |
---|---|
Series: | Octal 10-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 28Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 10-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Buffered, Fast-Settling, Octal | Analog Devices |
DAC, VOLTAGE OUTPUT, 10BIT, TSSOP-28 | element14 |
Dac, Voltage Output, 10Bit, Tssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5593EUI+ ?
Additional datasheets, footprints and schematics for MAX5593EUI+ are listed on our Part Details page. You can also find images and similar parts to MAX5593EUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5593EUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5593EUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5593EUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5593EUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5593EUI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5593EUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5593EUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX5593EUI+ ?
You can fill out our help required form which you can use to request a quote for MAX5593EUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.