Status: | Active |
---|---|
Series: | MAX5421 |
RoHS: | Unknown |
Four Precision Divider Ratios For Noninverting Gains of 1, 2, 4, and 8 in PGAs |
0.025%, 0.09%, or 0.5% Ratio Accuracy Guaranteed Over -40°C to +85°C |
On-Chip Matching Resistor for Op Amp Bias- Current Compensation (MAX5421) |
5V Single or ±5V Dual Supply Operation |
Low 3µA Supply Current |
CMOS/TTL Logic Compatible 2-Wire Parallel Interface |
Small 8-Pin and 10-Pin µMAX Packages |
Steps | 4 |
---|---|
# Potentiometers | 1 |
Control Interface | 2-Wire Parallel |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 15 |
Res. Tol. (%) | 0.025 |
ICC @5V (µA) (max) | 6 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
End To End Resistance | 15kohm |
---|---|
No. of Pots | Single |
Control Interface | Parallel |
Track Taper | Linear |
Resistance Tolerance | ± 0.025% |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Potentiometer IC Case Style | µMAX |
No. of Pins | 10Pins |
No. of Steps | 4 |
Temperature Coefficient | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digitally Programmable Precisi | Analog Devices |
Digital Pot, 15K, Single, Umax-10 | Newark Electronics |
DIGITAL POT, 15K, SINGLE, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX5421CEUB+ ?
Additional datasheets, footprints and schematics for MAX5421CEUB+ are listed on our Part Details page. You can also find images and similar parts to MAX5421CEUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5421CEUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5421CEUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5421CEUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5421CEUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5421CEUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5421CEUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5421CEUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX5421CEUB+ ?
You can fill out our help required form which you can use to request a quote for MAX5421CEUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.