Status: | Active |
---|---|
Series: | MAX529 |
RoHS: | Unknown |
Now Available in Space-Saving SSOP |
8 Buffered Noninverting Outputs |
Buffer Disable Control |
2 Pairs of Differential Reference Inputs |
3-Wire Serial Interface |
Single +5V or Dual ±5V Supply Operation (MAX529) |
Low-Power Shutdown |
Stable Driving Output Capacitance Loads |
Resolution (bits) | 8 |
---|---|
# Channels | 8 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 4.75 |
Supply Range (V) (max) | 5.25 |
ICC (mA) (max) | 1.5 |
Settling Time (µs) (typ) | 1 |
Package/Pins | PDIP/20SOIC (W)/24SSOP/24 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 5.58 |
Status: | Unknown |
---|---|
Series: | Octal 8-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 5V ± 5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 24Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 8-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Octal, Serial, 8-Bit DAC with | Analog Devices |
DAC, VOLTAGE OUTPUT, 8BIT, SSOP-24 | element14 |
MAX529CAG+,D to A Converters - DAC | RS |
Dac, Voltage Output, 8Bit, Ssop-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX529CAG+ ?
Additional datasheets, footprints and schematics for MAX529CAG+ are listed on our Part Details page. You can also find images and similar parts to MAX529CAG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX529CAG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX529CAG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX529CAG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX529CAG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX529CAG+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for MAX529CAG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX529CAG+ often in real-time on the comparison pages.
What if I can't find stock of MAX529CAG+ ?
You can fill out our help required form which you can use to request a quote for MAX529CAG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.