Status: | Active |
---|---|
Series: | MAX5235 |
RoHS: | Unknown |
Guaranteed 1/2 LSB INL (max) |
Low Supply Current 325µA (Normal Operation) 0.4µA (Full Power-Down Mode) |
325µA (Normal Operation) |
0.4µA (Full Power-Down Mode) |
Single-Supply Operation 3V (MAX5234) 5V (MAX5235) |
3V (MAX5234) |
5V (MAX5235) |
Space-Saving 10-Pin µMAX Package |
Output Buffers Swing Rail-to-Rail |
Power-On Reset Clears Registers and DACs to Zero |
Programmable Shutdown Modes with 1kΩ or 200kΩ Internal Loads |
Resets to Zero |
13.5MHz SPI/QSPI/MICROWIRE-Compatible, 3-Wire Serial Interface |
Buffered Output Drives 5kΩ || 100pF |
Resolution (bits) | 12 |
---|---|
# Channels | 2 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.45 |
Settling Time (µs) (typ) | 10 |
Package/Pins | UMAX/10 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 6.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | µMAX |
No. of Pins | 10Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single-Supply 3V/5V, Voltage-O | Analog Devices |
DAC, 12BIT, DUAL, UMAX-10 | Farnell |
Dac, 12Bit, Dual, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5235BEUB+ ?
Additional datasheets, footprints and schematics for MAX5235BEUB+ are listed on our Part Details page. You can also find images and similar parts to MAX5235BEUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5235BEUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5235BEUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5235BEUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5235BEUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5235BEUB+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5235BEUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5235BEUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX5235BEUB+ ?
You can fill out our help required form which you can use to request a quote for MAX5235BEUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.