Status: | Active |
---|---|
Series: | MAX5217 |
RoHS: | Unknown |
Low-Power Consumption (80µA, max) |
18µs Settling Time |
16-/14-Bit Resolution in a 3mm x 5mm, 8-Pin µMAX Package |
Relative Accuracy ±0.4 LSB INL (MAX5215, 14 Bit) typ, 1 LSB (max) ±1.2 LSB INL (MAX5217, 16 Bit) typ, 4 LSB (max) |
±0.4 LSB INL (MAX5215, 14 Bit) typ, 1 LSB (max) |
±1.2 LSB INL (MAX5217, 16 Bit) typ, 4 LSB (max) |
Guaranteed Monotonic Over All Operating Range |
Low Gain and Offset Error |
Wide 2.7V to 5.5V Supply Range |
Rail-to-Rail Buffered Output Operation |
Safe Power-Up-Reset to Zero DAC Output |
I²C-Compatible 400kHz Serial Interface |
User-Programmable Active-Low AUX Input Functions Active-Low CLR, Clear to 0, Midscale, or Full Scale Active-Low LDAC, Asynchronous Load DAC |
Active-Low CLR, Clear to 0, Midscale, or Full Scale |
Active-Low LDAC, Asynchronous Load DAC |
256kΩ Reference Input Resistance for Low Power Operation |
Buffered Voltage Output Directly Drives 10kΩ Loads |
Output Power-Down Terminated with 1kΩ or 100kΩ to Ground or Left High-Impedance |
Resolution (bits) | 16 |
---|---|
# Channels | 1 |
Interface | Serial - I2C |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 4 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.08 |
Settling Time (µs) (typ) | 18 |
Package/Pins | UMAX/8 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 4.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | µMAX |
No. of Pins | 8Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
14-/16-Bit, Low-Power, Buffere | Analog Devices |
Dac, 16Bit, Umax-8 | Newark Electronics |
DAC, 16BIT, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX5217BGUA+ ?
Additional datasheets, footprints and schematics for MAX5217BGUA+ are listed on our Part Details page. You can also find images and similar parts to MAX5217BGUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5217BGUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5217BGUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5217BGUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5217BGUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5217BGUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5217BGUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5217BGUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5217BGUA+ ?
You can fill out our help required form which you can use to request a quote for MAX5217BGUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.