Status: | Active |
---|---|
Series: | MAX5214 |
RoHS: | Unknown |
Low-Power Consumption (80µA max) |
14-/16-Bit Resolution in a 3mm x 5mm, 8-Pin µMAX Package |
Relative Accuracy ±0.40 LSB INL (MAX5214, 14-Bit typ, ±1 LSB max) ±1.2 LSB INL (MAX5216, 16-Bit typ, ±4 LSB max) |
±0.40 LSB INL (MAX5214, 14-Bit typ, ±1 LSB max) |
±1.2 LSB INL (MAX5216, 16-Bit typ, ±4 LSB max) |
Guaranteed Monotonic Over All Operating Ranges |
Low Gain and Offset Error |
Wide 2.7V to 5.5V Supply Range |
Rail-to-Rail Buffered Output Operation |
Safe Power-On Reset (POR) to Zero DAC Output |
Fast 50MHz, 3-Wire, SPI/QSPI/MICROWIRE-Compatible Serial Interface |
Schmitt-Trigger Inputs for Direct Optocoupler Interface |
Asynchronous Active-Low CLR Clears DAC Output to Code 0 |
High Reference Input Resistance for Power Reduction |
Buffered Voltage Output Directly Drives 10kΩ Loads |
Resolution (bits) | 14 |
---|---|
# Channels | 1 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.25 |
ICC (mA) (max) | 0.08 |
Settling Time (µs) (typ) | 14 |
Package/Pins | UMAX/8 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 2.89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | µMAX |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
14Bit, Low-Power, High-Perform | Analog Devices |
Dac, 14Bit, Umax-8 | Newark Electronics |
DAC, 14BIT, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX5214GUA+ ?
Additional datasheets, footprints and schematics for MAX5214GUA+ are listed on our Part Details page. You can also find images and similar parts to MAX5214GUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5214GUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5214GUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5214GUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5214GUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5214GUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5214GUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5214GUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5214GUA+ ?
You can fill out our help required form which you can use to request a quote for MAX5214GUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.