Status: | Active |
---|---|
Series: | MAX5183 |
RoHS: | Unknown |
2.7V to 3.3V Single-Supply Operation |
Wide Spurious-Free Dynamic Range: 70dB at fOUT = 2.2MHz |
Fully Differential Outputs for Each DAC |
±0.5% FSR Gain Mismatch |
±0.2° Phase Mismatch |
Low-Current Standby or Full-Shutdown Modes |
Internal 1.2V Low-Noise Bandgap Reference |
Small 28-Pin QSOP Package |
Resolution (bits) | 10 |
---|---|
# Channels | 2 |
fCLK (Msps) | 40 |
SFDR (dBc) (@ fOUT) | 70 @ 2.2MHz |
THD (dBc) (@ fOUT) | -68 @ 2.2MHz |
DNL (±LSB) | 0.5 |
INL (±LSB) | 0.5 |
PDISS (mW) | 20.7 |
Interface | Parallel |
VSUPPLY (V) | 3 |
Package/Pins | QSOP/28 |
BudgetaryPrice (See Notes) | 5.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 2.7V to 3.3V |
ADC / DAC Case Style | QSOP |
No. of Pins | 28Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, 10-Bit, 40MHz, Current/V | Analog Devices |
DAC, 10BIT, DUAL, QSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX5183BEEI+ ?
Additional datasheets, footprints and schematics for MAX5183BEEI+ are listed on our Part Details page. You can also find images and similar parts to MAX5183BEEI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5183BEEI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5183BEEI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5183BEEI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5183BEEI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5183BEEI+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14 and Farnell have stock available or on a lead time for MAX5183BEEI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5183BEEI+ often in real-time on the comparison pages.
What if I can't find stock of MAX5183BEEI+ ?
You can fill out our help required form which you can use to request a quote for MAX5183BEEI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.