Status: | Active |
---|---|
Series: | MAX5113 |
RoHS: | Unknown |
Low 3.0V Supply |
Integrated Multiplexers for Outputs 1 and 2 |
Increased Current or Resolution with Outputs Connected in Parallel |
SPI-Compatible Serial Interface |
Internal Reference |
Overtemperature Protection |
Operates Over the -40°C to +105°C Temperature Range |
Available in 36-Bump WLP or 32-Pin TQFN Packages |
Resolution (bits) | 14 |
---|---|
# Channels | 9 |
Interface | Serial - SPI |
Output Type | Current- Buffered |
Reference | Int. |
INL (±LSB) (max) | 8 |
Supply Range (V) (min) | 2.6 |
Supply Range (V) (max) | 3.3 |
ICC (mA) (max) | 0.6 |
Settling Time (µs) (typ) | 15 |
Package/Pins | TQFN/32WLP/36 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 26.04 |
Status: | Unknown |
---|---|
Series: | 9 Channel 14-Bit Current Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.6V to 3.3V |
ADC / DAC Case Style | TQFN |
No. of Pins | 32Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | 9 Channel 14-Bit Current Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
9-Channel, 14-Bit Current DAC | Analog Devices |
Dac, Current Output, 14Bit, Tqfn-32 | Newark Electronics |
DAC, CURRENT OUTPUT, 14BIT, TQFN-32 | element14 |
Where can I find additional details, specifications and documents for a MAX5113GTJ+ ?
Additional datasheets, footprints and schematics for MAX5113GTJ+ are listed on our Part Details page. You can also find images and similar parts to MAX5113GTJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5113GTJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5113GTJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5113GTJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5113GTJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5113GTJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5113GTJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5113GTJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX5113GTJ+ ?
You can fill out our help required form which you can use to request a quote for MAX5113GTJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.