Status: | Active |
---|---|
Series: | MAX509 |
RoHS: | Unknown |
Single +5V or Dual ±5V Supply Operation |
Output Buffer Amplifiers Swing Rail-to-Rail |
Reference Input Range Includes Both Supply Rails |
Calibrated Offset, Gain, and Linearity (1 LSB TUE) |
10MHz Serial Interface, Compatible with SPI, QSPI (CPOL = CPHA = 0) and Microwire |
Double-Buffered Registers for Synchronous Updating |
Serial Data Output for Daisy-Chaining |
Power-On Reset Clears Serial Interface and Sets All Registers to Zero |
Resolution (bits) | 8 |
---|---|
# Channels | 4 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | -5.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 12 |
Settling Time (µs) (typ) | 6 |
Package/Pins | PDIP/20SOIC (W)/20SSOP/20 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 7.95 |
Status: | Unknown |
---|---|
Series: | Quad 8-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 5V ± 5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 20Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Quad 8-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad, Serial, 8-Bit DACs with | Analog Devices |
Dac, Voltage Output, 8Bit, Ssop-20 | Newark Electronics |
DAC, VOLTAGE OUTPUT, 8BIT, SSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX509ACAP+ ?
Additional datasheets, footprints and schematics for MAX509ACAP+ are listed on our Part Details page. You can also find images and similar parts to MAX509ACAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX509ACAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX509ACAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX509ACAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX509ACAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX509ACAP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX509ACAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX509ACAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX509ACAP+ ?
You can fill out our help required form which you can use to request a quote for MAX509ACAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.