Status: | Active |
---|---|
Series: | MAX502 |
RoHS: | Unknown |
12-Bit Voltage Output DAC |
±10V and 5mA Output Drive |
Monotonic Over Temperature |
Four Range-Scaling Resistors |
8 + 4 (MAX501) and 12-Bit (MAX502) Interface |
24-Pin DIP and Wide SO Packages |
Resolution (bits) | 12 |
---|---|
# Channels | 1 |
Interface | Parallel - Full Word |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (max) | 15.75 |
ICC (mA) (max) | 14 |
Package/Pins | PDIP/24SOIC (W)/24 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 10.8 |
Status: | Unknown |
---|---|
Series: | 12-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 11.4V to 15.75V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 24Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 12-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Voltage-Output, 12-Bit Multipl | Analog Devices |
Dac, Voltage Output, 12Bit, Wsoic-24 | Newark Electronics |
DAC, VOLTAGE OUTPUT, 12BIT, WSOIC-24 | element14 |
Where can I find additional details, specifications and documents for a MAX502AEWG+ ?
Additional datasheets, footprints and schematics for MAX502AEWG+ are listed on our Part Details page. You can also find images and similar parts to MAX502AEWG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX502AEWG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX502AEWG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX502AEWG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX502AEWG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX502AEWG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX502AEWG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX502AEWG+ often in real-time on the comparison pages.
What if I can't find stock of MAX502AEWG+ ?
You can fill out our help required form which you can use to request a quote for MAX502AEWG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.