Status: | Active |
---|---|
Series: | MAX5026 |
RoHS: | Unknown |
Prices starting from US$0.65
Input Voltage Range: 3V to 11V (MAX5026/MAX5028) 4.5V to 11V (MAX5025/MAX5027) |
3V to 11V (MAX5026/MAX5028) |
4.5V to 11V (MAX5025/MAX5027) |
Wide Output Voltage Range: VCC to 36V |
Output Power: 120mW (max) |
User-Adjustable Output Voltage with MAX5025/MAX5026 Using External Feedback Resistors |
Fixed 30V Output Voltage: MAX5027/MAX5028 |
Internal 1.3Ω (typ), 40V Switch |
Constant PWM Frequency Provides Easy Filtering in Low-Noise Applications |
500kHz (typ) Switching Frequency |
1µA (max) Shutdown Current |
Small, 6-Pin SOT23 Package |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 11 |
VOUT1 (V) (min) | 5 |
VOUT1 (V) (max) | 36 |
IOUT1 (A) (max) | 0.04 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
IQ (mA) (typ) | 0.35 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 0.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 11V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 40mA |
Output Voltage Min | 5V |
Output Voltage Max | 36V |
Switching Frequency | 500kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
500kHz, 36V Output, SOT23, PWM | Analog Devices |
Boost Sw. Reg Adj 40mA 3-11Vi SOT23-6 | Schukat Electronic |
Dc/Dc Conv, Boost, 500Khz, Sot-23-6 | Newark Electronics |
DC/DC CONV, BOOST, 500KHZ, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX5026EUT+T ?
Additional datasheets, footprints and schematics for MAX5026EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX5026EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5026EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5026EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5026EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5026EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5026EUT+T have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5026EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5026EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX5026EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX5026EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.