Status: | Active |
---|---|
Series: | MAX4449 |
RoHS: | Unknown |
6500V/µs Slew Rate (MAX4449) |
Small-Signal Bandwidth 430MHz (MAX4447) 330MHz (MAX4448) 400MHz (MAX4449) |
430MHz (MAX4447) |
330MHz (MAX4448) |
400MHz (MAX4449) |
200MHz 0.1dB Gain Flatness (MAX4447) |
130mA Output Drive Current |
+2V/V Internally Fixed Gain (MAX4447) |
External Gain Selection >+2V/V (MAX4448) >+5V/V (MAX4449) |
>+2V/V (MAX4448) |
>+5V/V (MAX4449) |
-78dB SFDR at 100kHz |
Low Differential Gain/Phase: 0.01%/0.02° |
Ultra-Low Noise: 23nV per root-Hz at fIN = 1MHz |
8ns Settling Time to 0.1% |
Functions | Driver |
---|---|
BW (MHz) (@ -3dB) | 400 |
VSUPPLY (V) | -55 |
ICC (mA) (typ) | 46 |
IOUT (mA) (min) | 90 |
Slew Rate (V/µs) | 6500 |
Diff. Phase/ Gain (deg/%) | 0.02/0.01 |
AV (V/V) | 5 |
BW (MHz) (0.1dB min) | 140 |
Package/Pins | SOIC (N)/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Driver |
---|---|
IC Interface Type | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
6500V/µs, Wideband, High-Outpu | Analog Devices |
LINE DRIVER, 6.5KV/US, 5.5V, NSOIC-16 | Farnell |
Line Driver, 6.5Kv/Us, 5.5V, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4449ESE+ ?
Additional datasheets, footprints and schematics for MAX4449ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX4449ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4449ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4449ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4449ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4449ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4449ESE+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4449ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4449ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4449ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX4449ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.