Status: | Active |
---|---|
Series: | MAX44211 |
RoHS: | Unknown |
Meets Stringent ARIB, FCC, and CENELEC Linearity Specifications for Out-of-Band Emissions Output Drives Current Linearly Up to 1.5A Peak Into a Reactive Load for PLC Applications |
Output Drives Current Linearly Up to 1.5A Peak Into a Reactive Load for PLC Applications |
Output Voltage Swings to Within 0.5V of AVDD or AGND (36VP-P Differential) for Widest Dynamic Range |
Wide Power-Supply Range Addresses Multiple Standards: +8V to +20V for Analog Supply +2.7V to +5.5V for Digital Supply |
+8V to +20V for Analog Supply |
+2.7V to +5.5V for Digital Supply |
Programmable Output Current Limit via External Resistor Provides Flexibility |
Programmable Gain (6x, 12x, 15x, or 18x) via Gain Inputs Provides Multistandard Usage |
Status Logic Outputs Provide Improved Diagnostics Overtemperature Shutdown Active High-Temperature Warning Active Overcurrent Active Normal Operation |
Overtemperature Shutdown Active |
High-Temperature Warning Active |
Overcurrent Active |
Normal Operation |
Unity Gain BW (MHz) (typ) | 8.5 |
---|---|
VSUPPLY (Total) (V) (min) | 8 |
VSUPPLY (Total) (V) (max) | 20 |
# Amplifiers | 1 |
AV (V/V) | 6121518 |
Package/Pins | TQFN-CU/20 |
BudgetaryPrice (See Notes) | 4.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of Drivers | 1Drivers |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High Current Line Driver for P | Analog Devices |
Diff Line Driver, 9Khz-500Khz, Tqfn-20 | Newark Electronics |
DIFF LINE DRIVER, 9KHZ-500KHZ, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX44211ETP+ ?
Additional datasheets, footprints and schematics for MAX44211ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX44211ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44211ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44211ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44211ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44211ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44211ETP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX44211ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44211ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX44211ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX44211ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.