Status: | Active |
---|---|
Series: | MAX4376 |
RoHS: | Unknown |
Low-Cost Single/Dual/Quad High-Side Current-Sense Amplifiers |
±0.5% Typical Full-Scale Accuracy |
+3V to +28V Supply Operation |
Adjustable Current-Sense Capability with External Sense Resistor |
Buffered Output Voltage with 2mA Drive |
1mA (typ) Supply Current |
2.0MHz Bandwidth (Gain = +20V/V) |
Automotive Temperature Range (-40°C to +125°C) |
High Accuracy +2V to +28V Common-Mode Range, Functional Down to 0V, Independent of Supply Voltage |
Three Gain Versions Available +20V/V (MAX437_T) +50V/V (MAX437_F) +100V/V (MAX437_H) |
+20V/V (MAX437_T) |
+50V/V (MAX437_F) |
+100V/V (MAX437_H) |
Available in Space-Saving 5-pin SOT23 (Single), 8-pin µMAX (Dual), and 14-pin TSSOP (Quad) |
AEC-Q100 Qualified, Refer to Ordering Information for the List of /V Parts |
VSENSE_FS (mV) (recomm.) | 150 |
---|---|
Output Format | Voltage |
CMVR (V) (min) | 0 |
CMVR (V) (max) | 28 |
VCC (V) (min) | 3 |
VCC (V) (max) | 28 |
ICC (µA) (typ) | 1000 |
Bi-Dir. Curr. Sense | No |
Gain | 100 V/V20 V/V50 V/V |
Gain Accuracy @25°C (%) (max) | 2.5 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8SOT23/5 |
BudgetaryPrice (See Notes) | 1.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 120µA |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 1.7MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 28V |
Input Offset Voltage | - |
CMRR | 90dB |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Quad High-Side Cur | Analog Devices |
CURRENT SENSE AMP, 1.7MHZ, NSOIC-8 | element14 |
Current Sense Amp, 1.7Mhz, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4376HASA+ ?
Additional datasheets, footprints and schematics for MAX4376HASA+ are listed on our Part Details page. You can also find images and similar parts to MAX4376HASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4376HASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4376HASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4376HASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4376HASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4376HASA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4376HASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4376HASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4376HASA+ ?
You can fill out our help required form which you can use to request a quote for MAX4376HASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.