Status: | Active |
---|---|
Series: | MAX4360 |
RoHS: | Unknown |
Eight (MAX4456) or Four (MAX4359/MAX4360) Internal Buffers 250V/µs Slew Rate Three-State Output Capability Power-Saving Disable Feature 65MHz -3dB Bandwidth |
250V/µs Slew Rate |
Three-State Output Capability |
Power-Saving Disable Feature |
65MHz -3dB Bandwidth |
Routes Any Input Channel to Any Output Channel |
Serial or Parallel Digital Interface |
Expandable for Larger Switch Matrices |
80dB All-Channel Off-Isolation at 5MHz |
70dB Single-Channel Crosstalk |
Straight-Through Pinouts Simplify Layout |
Low-Cost Pin-Compatible Alternative to MAX456 (MAX4456) |
Inputs | 8 |
---|---|
Outputs | 4 |
BW (MHz) (@ -3dB) | 35 |
VSUPPLY (±V) (Dual) | 5 |
Slew Rate (V/µs) | 250 |
Diff. Phase/ Gain (deg/%) | 1.0/0.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SSOP/36 |
BudgetaryPrice (See Notes) | 11.63 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crosspoint Switch Type | Video |
---|---|
Input / Output Configuration | - |
Control Interface | Parallel Serial |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Digital IC Case | SSOP |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost 4x4, 8x4, 8x8 Video C | Analog Devices |
L-Cost 4x4 8x4 8x8 Vid Crosspoint switch | RS |
Video Cross Point Switch, 8X4, Ssop-36 | Newark Electronics |
VIDEO CROSS POINT SWITCH, 8X4, SSOP-36 | element14 |
Where can I find additional details, specifications and documents for a MAX4360EAX+ ?
Additional datasheets, footprints and schematics for MAX4360EAX+ are listed on our Part Details page. You can also find images and similar parts to MAX4360EAX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4360EAX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4360EAX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4360EAX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4360EAX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4360EAX+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4360EAX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4360EAX+ often in real-time on the comparison pages.
What if I can't find stock of MAX4360EAX+ ?
You can fill out our help required form which you can use to request a quote for MAX4360EAX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.