Status: | Active |
---|---|
Series: | MAX4222 |
RoHS: | Unknown |
Internal Precision Resistors for Closed-Loop Gains of +2V/V or -1V/V |
High Speed 230MHz -3dB Bandwidth 90MHz 0.1dB Gain Flatness (MAX4219/MAX4222) 600V/µs Slew Rate |
230MHz -3dB Bandwidth |
90MHz 0.1dB Gain Flatness (MAX4219/MAX4222) |
600V/µs Slew Rate |
Single 3.3V/5.0V Operation |
Outputs Swing Rail-to-Rail |
Input Common-Mode Range Extends Beyond VEE |
Low Differential Gain/Phase Error: 0.03%/0.04° |
Low Distortion at 5MHz -72dBc SFDR -71dB Total Harmonic Distortion |
-72dBc SFDR |
-71dB Total Harmonic Distortion |
High Output Drive: ±120mA |
Low 5.5mA Supply Current |
400µA Shutdown Supply Current (MAX4215/MAX4219) |
Space-Saving SOT23, µMAX®, or QSOP Packages |
# Amplifiers | 4 |
---|---|
BW (MHz) (@ -3dB) | 230 |
Slew Rate (V/µs) | 600 |
Single Supply | Yes |
BW (MHz) (0.1dB min) | 90 |
ICC (mA) (per Amp.) | 5.5 |
IOUT (mA) (min) | 120 |
Diff. Phase/ Gain (deg/%) | 0.04/0.03 |
AV (V/V) | -12 |
Package/Pins | QSOP/16SOIC (N)/14 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 5.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4Amplifiers |
---|---|
Gain Bandwidth | 200MHz |
Slew Rate | 600V/µs |
Supply Voltage Range | ± 1.575V to ± 5.5V 3.15V to 11V |
Amplifier Case Style | NSOIC |
No. of Pins | 14Pins |
Output Current | 120mA |
Amplifier Output | Rail to Rail |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VIDEO BUFFER AMP, 200MHZ, NSOIC-14 | element14 |
Video Buffer Amp, 200Mhz, Nsoic-14 | Newark Electronics |
High-Speed, Single-Supply, Gai | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4222ESD+ ?
Additional datasheets, footprints and schematics for MAX4222ESD+ are listed on our Part Details page. You can also find images and similar parts to MAX4222ESD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4222ESD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4222ESD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4222ESD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4222ESD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4222ESD+ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for MAX4222ESD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4222ESD+ often in real-time on the comparison pages.
What if I can't find stock of MAX4222ESD+ ?
You can fill out our help required form which you can use to request a quote for MAX4222ESD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.