Buffer Amplifiers
Parts from Buffer Amplifiers Category
PB-FREE, W/ANNEAL, BUFFER 110MHZ VFB 8SOIC COM ROHS COMPLIANT: YES
VIDEO BUFFER AMPLIFIER, -40 TO 85DEG C; No. of Amplifiers:3Amplifiers; Gain Bandwidth:280MHz; Slew Rate:780V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Output Current:90mA; Amplifier Output:-; RoHS Compliant: Yes
AMPLIFIER, BUFFER, 1GHZ, SOT-23-5; No. of Amplifiers:1Amplifiers; Gain Bandwidth:1GHz; Slew Rate:8000V/µs; Supply Voltage Range:± 1.4V to ± 6.3V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Output Current:60mA; Amplifier RoHS Compliant: Yes
HIGH SPEED BUFFER, SIGNAL, 110MHZ, SOP8;; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
HIGH SPEED BUFFER, SIGNAL, 110MHZ TO263-; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
BUFFER 1.75GHZ CLOSED-LOOP, 6559; No. of Amplifiers:1Amplifiers; Gain Bandwidth:1.75GHz; Slew Rate:4580V/µs; Supply Voltage Range:3V to 10V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Output Current:75mA; Amplifier Output:SingleRoHS Compliant: Yes
IC, VIDEO BUFFER, TRIPLE, 800MHZ, SSOP16; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
VIDEO BUFFER AMP, SINGLE, 80MHZ, SOT23-5; No. of Amplifiers:1Amplifiers; Gain Bandwidth:92MHz; Slew Rate:350V/µs; Supply Voltage Range:1.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Output Current:80mA; Amplifier RoHS Compliant: Yes
CLOSED LOOP BUFFER SIGNAL 1.75GHZ SOT23-5; No. of Amplifiers:1Amplifiers; Gain Bandwidth:1.75GHz; Slew Rate:4580V/µs; Supply Voltage Range:3V to 10V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Output Current:75mA RoHS Compliant: Yes
BUFFER AMPLIFIER, SIGNAL, 110MHZ, SOIC8; No. of Amplifiers:1Amplifiers; Gain Bandwidth:110MHz; Slew Rate:1300V/µs; Supply Voltage Range:± 12V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Output Current:220mA; MSL:- RoHS Compliant: Yes
IC, BUFFER AMPLIFIER; No. of Amplifiers:1Amplifiers; Gain Bandwidth:260MHz; Slew Rate:2500V/µs; Supply Voltage Range:± 5V to ± 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Output Current:100mA; Amplifier Output:Single Ended; RoHS Compliant: Yes
VIDEO BUFFER AMP, SOT-23-6; No. of Amplifiers:1Amplifiers; Gain Bandwidth:-; Slew Rate:-; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Output Current:-; Amplifier Output:Differential RoHS Compliant: Yes
VIDEO BUFFER AMP, SOT-23-6; No. of Amplifiers:1Amplifiers; Gain Bandwidth:-; Slew Rate:-; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Output Current:-; Amplifier Output:Differential RoHS Compliant: Yes
VIDEO BUFFER AMP, SOT-23-6; No. of Amplifiers:1Amplifiers; Gain Bandwidth:-; Slew Rate:-; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Output Current:-; Amplifier Output:-; Product Range:- RoHS Compliant: Yes
VIDEO BUFFER AMP, QUAD, 200MHZ, QSOP-16; No. of Amplifiers:4Amplifiers; Gain Bandwidth:200MHz; Slew Rate:600V/µs; Supply Voltage Range:± 1.575V to ± 5.5V, 3.15V to 11V; Amplifier Case Style:QSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
VIDEO BUFFER AMP, QUAD, 200MHZ, NSOIC-14; No. of Amplifiers:4Amplifiers; Gain Bandwidth:200MHz; Slew Rate:600V/µs; Supply Voltage Range:± 1.575V to ± 5.5V, 3.15V to 11V; Amplifier Case Style:NSOIC; No. of Pins:14Pins; Product Range:-RoHS Compliant: Yes
VIDEO BUFFER AMP, 660MHZ, SOT-23-5; No. of Amplifiers:1Amplifiers; Gain Bandwidth:660MHz; Slew Rate:4200V/µs; Supply Voltage Range:± 4V to ± 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Output Current:90mA; Product Range:- RoHS Compliant: Yes