Status: | Active |
---|---|
Series: | MAX4172 |
RoHS: | Unknown |
Ideal for High-Side Monitoring 3V to 32V Supply Operation ±0.5% Typical Full-Scale Accuracy Over Temperature High Accuracy +2V to +32V Common-Mode Range, Functional Down to 0V, Independent of Supply Voltage 800kHz Bandwidth [VSENSE = 100mV (1C)] 200kHz Bandwidth [VSENSE = 6.25mV (C/16)] |
3V to 32V Supply Operation |
±0.5% Typical Full-Scale Accuracy Over Temperature |
High Accuracy +2V to +32V Common-Mode Range, Functional Down to 0V, Independent of Supply Voltage |
800kHz Bandwidth [VSENSE = 100mV (1C)] |
200kHz Bandwidth [VSENSE = 6.25mV (C/16)] |
Minimizes Board Space Requirements µMAX and SO Packages |
µMAX and SO Packages |
VSENSE_FS (mV) (recomm.) | 150 |
---|---|
VOS @25°C (µV) (max) | 750 |
Output Format | Current |
CMVR (V) (min) | 0 |
CMVR (V) (max) | 32 |
VCC (V) (min) | 3 |
VCC (V) (max) | 32 |
ICC (µA) (typ) | 800 |
Bi-Dir. Curr. Sense | No |
Gain | 10 µA/mV |
Gain Accuracy @25°C (%) (max) | 2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.46 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 50µA |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | 800kHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 32V |
Input Offset Voltage | 200mV |
CMRR | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Amp, 800Khz, Umax-8 | Newark Electronics |
CURRENT SENSE AMP, 800KHZ, UMAX-8 | element14 |
Low-Cost, Precision, High-Side | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4172EUA+ ?
Additional datasheets, footprints and schematics for MAX4172EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4172EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4172EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4172EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4172EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4172EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4172EUA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX4172EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4172EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4172EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4172EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.