Status: | Active |
---|---|
Series: | MAX3521 |
RoHS: | Unknown |
+5V Supply Voltage |
Ultra-Low 25mW Dissipation in Transmit-Disable Mode |
63dB Gain-Control Range in 1dB Steps |
-65dBc Harmonic Distortion at 67dBmV Output |
Small 5mm x 5mm TQFN Package |
Low Burst On/Off Transient |
275MHz, 3dB Bandwidth |
Multiple Power Modes for Optimal Battery Life |
Interface Type | SPI |
---|---|
RF Freq. (MHz) (min) | 5 |
RF Freq. (MHz) (max) | 85 |
Gain Range (dB) | -25 to +37 |
VSUPPLY (V) (min) | 4.75 |
VSUPPLY (V) (max) | 5.25 |
Shutdown Mode Supply Current (µA) (typ) | 5 |
Shutdown Mode Supply Current (µA) (max) | 6.5 |
Gain-BW Product (MHz) | 5 to 85 |
Package/Pins | TQFN/20 |
BudgetaryPrice (See Notes) | 1.62 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 5MHz |
---|---|
Frequency Max | 85MHz |
Gain | 36dB |
Noise Figure Typ | 11dB |
RF IC Case Style | TQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Upstream Amplifier, Docsis 3.0, Tqfn-20 | Newark Electronics |
UPSTREAM AMPLIFIER, DOCSIS 3.0, TQFN-20 | element14 |
BROADBAND/CATV (75 OHM) REVERSE AMPLIFIER | Richardson RFPD |
DOCSIS 3.0 Upstream Amplifier | Analog Devices |
Where can I find additional details, specifications and documents for a MAX3521ETP+ ?
Additional datasheets, footprints and schematics for MAX3521ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX3521ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3521ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3521ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3521ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3521ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3521ETP+ have stock available?
Authorised distributors including Newark Electronics, element14, Richardson RFPD, Analog Devices and Farnell have stock available or on a lead time for MAX3521ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3521ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX3521ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX3521ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.