Status: | Active |
---|---|
Series: | MAX34409 |
RoHS: | Unknown |
Enables Accurate Current Consumption Measurement on Up to Four Rails with Digital Serial Readout Low 12.25mV Full-Scale Current-Sense Voltage Automatic Round Robin Sequencing to Sample Each Current-Sense Input Selectable Averaging to Improve Current-Sense Accuracy Programmable Digital Overcurrent Thresholds with Delay Function I2C/SMBus Interface with Bus Timeout Register Access to Real-Time Current Measurements |
Low 12.25mV Full-Scale Current-Sense Voltage |
Automatic Round Robin Sequencing to Sample Each Current-Sense Input |
Selectable Averaging to Improve Current-Sense Accuracy |
Programmable Digital Overcurrent Thresholds with Delay Function |
I2C/SMBus Interface with Bus Timeout |
Register Access to Real-Time Current Measurements |
Compatible on a Wide Range of Voltage Rails Wide 2.5V to 13.2V Common-Mode Range |
Wide 2.5V to 13.2V Common-Mode Range |
Automatic System Shutdown on Overcurrent Condition Shutdown Output Provides Immediate Hardware Indication of Overcurrent |
Shutdown Output Provides Immediate Hardware Indication of Overcurrent |
VSENSE_FS (mV) (recomm.) | 10 |
---|---|
VOS @25°C (µV) (max) | 191 |
Output Format | Digital |
CMVR (V) (min) | 2.5 |
CMVR (V) (max) | 13.2 |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 3.6 |
ICC (µA) (typ) | 830 |
Bi-Dir. Curr. Sense | No |
Gain Accuracy @25°C (%) (max) | 2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 3.08 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Input Bias Current | 2µA |
Amplifier Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Input Offset Voltage | - |
CMRR | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Current Monitor |
IC Package Type | TQFN |
CURRENT MONITOR, QUAD, TQFN-16 | element14 |
SMBUS QUAD CURRENT MONITOR | Analog Devices |
Smbus Current Monitor, Quad, 3.6V, Tqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX34409ETE+ ?
Additional datasheets, footprints and schematics for MAX34409ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX34409ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX34409ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX34409ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX34409ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX34409ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX34409ETE+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX34409ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX34409ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX34409ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX34409ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.