Status: | Active |
---|---|
Series: | MAX2691 |
RoHS: | Unknown |
High-Power Gain: 17.5dB |
Low-Noise Figure: 0.93dB |
Integrated 50Ω Output Matching Circuit |
Low Supply Current: 4.3mA |
Wide Supply Voltage Range: 1.6V to 3.6V |
Low Bill of Materials: One Inductor, Two Capacitors |
Small Footprint: 0.86mm x 0.86mm |
Thin Profile: 0.65mm |
0.4mm-Pitch Wafer-Level Package (WLP) |
RF Freq. (MHz) (min) | 1150 |
---|---|
RF Freq. (MHz) (max) | 1300 |
Gain (dB) | 17.5 |
Noise Figure (dB) | 0.93 |
Input IP3 (dBm) | -3 |
OIP3 (dBm) | 14.5 |
ISUPPLY (mA) | 4.3 |
Footprint (mm x mm) | 0.86 x 0.86 |
Package/Pins | WLP/4 |
BudgetaryPrice (See Notes) | 1.35 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | - |
---|---|
Frequency Max | 1.227GHz |
Gain | 17.5dB |
Noise Figure Typ | 0.93dB |
RF IC Case Style | WLP |
No. of Pins | 4Pins |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rf Amplifier, 1.227Ghz, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, 1.227GHZ, -40 TO 85DEG C | element14 |
GPS/GNSS Low-Noise Amplifier f | Analog Devices |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2691EWS+T ?
Additional datasheets, footprints and schematics for MAX2691EWS+T are listed on our Part Details page. You can also find images and similar parts to MAX2691EWS+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2691EWS+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2691EWS+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2691EWS+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2691EWS+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2691EWS+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for MAX2691EWS+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2691EWS+T often in real-time on the comparison pages.
What if I can't find stock of MAX2691EWS+T ?
You can fill out our help required form which you can use to request a quote for MAX2691EWS+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.