Status: | Production |
---|---|
Series: | MAX2685 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 800MHz |
---|---|
Frequency Max | 1GHz |
Gain | 15dB |
Noise Figure Typ | 1.4dB |
RF IC Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, 900MHz, Low-Noise Am | Analog Devices |
Rf Amplifier, 1Ghz, -40 To 85Deg C | Newark Electronics |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
RF AMPLIFIER, 1GHZ, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MAX2685EEE+?
Additional datasheets, footprints and schematics for MAX2685EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX2685EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2685EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2685EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX2685EEE+ fall under?
The MAX2685EEE+ is listed under Low Noise Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MAX2685EEE+ when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2685EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2685EEE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX2685EEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for MAX2685EEE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2685EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX2685EEE+?
You can fill out our help required form which you can use to request a quote for MAX2685EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.