MAX2678GTB/V+ by Analog Devices

GPS/GNSS Front-End Amplifier


The MAX2678 GPS/GNSS front-end amplifier IC is designed for automotive and marine GPS/GNSS satellite navigation antenna modules, or for any application that needs to compensate for cable losses from the antenna to receiver. Two unconditionally stable low-noise amplifier stages provide the high gain and integrated I/O matching to minimize the need for external matching components and eliminate the need for additional gain stages. The IC features the option to place a bandpass ceramic or surface acoustic wave (SAW) filter between the two amplifier stages for improved immunity to out-of-band interferers. Additionally, a 3.4dB-gain step is provided to compensate for cable loss variation between different applications. The device is designed to operate across all GNSS frequency standards with a 35dB typical cascaded gain and a 25mA supply current. The two LNA stages allow the use of a wide range of GNSS filter types for maximum flexibility in system design. The final RF output pin, which drives the cable to the GNSS receiver, is also the power-supply connection that accepts a DC supply in the 3.0V to 5.25V range. Alternatively, the DC supply can be applied to pin 4. This GPS/GNSS front-end amplifier is available in a lead-free, 10-pin TDFN surface-mount package (3mm × 3mm). Electrical performance is guaranteed over the extended -40°C to +105°C temperature range.

Where to Buy

Prices starting from US$1.97

Distributor Stock
Logo for Farnell
Farnell
from US$1.97
No stock
Buy Now
Logo for Analog Devices
Analog Devices
-
1,700
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

First Amplifier Noise Figure: 0.9dB
High Gain:* 35dB
3.4dB Gain Step
Shared VCC and RFOUT2 Pin
Integrated 50Ω Output Matching
AMP 2 includes 50Ω Input Matching
3.0V to 5.25V Supply Voltage Range
Small (3mm × 3mm) Low-Cost Package
AEC-Q100 Qualified
ESD Protected to ±2kV Human Body Model
-40°C to +105°C Ambient Temperature Range

Specifications

RF Freq. (MHz) (min) 1575
RF Freq. (MHz) (max) 1575
Gain (dB) 34.8
Noise Figure (dB) 1
Input IP3 (dBm) -12
OIP3 (dBm) 5
ISUPPLY (mA) 25
Footprint (mm x mm) 3.0 x 3.0
Package/Pins TDFN/10
BudgetaryPrice (See Notes) 1.27


MAX2678GTB/V+ Semiconductors - ICs by Analog Devices

GPS/GNSS FRONT-END AMPLIFIER TDFN-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Frequency Min -
Frequency Max -
Gain 17dB
Noise Figure Typ 0.9dB
RF IC Case Style TDFN
No. of Pins 10Pins
Supply Voltage Min 3V
Supply Voltage Max 5.2V
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

GPS/GNSS Front-End Amplifier | Analog Devices
GPS/GNSS FRONT-END AMPLIFIER, TDFN-10 | Farnell
RF AND MMW FRONT END MODULE | Richardson RFPD

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX2678GTB/V+ ?

Additional datasheets, footprints and schematics for MAX2678GTB/V+ are listed on our Part Details page. You can also find images and similar parts to MAX2678GTB/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX2678GTB/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2678GTB/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2678GTB/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX2678GTB/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX2678GTB/V+ have stock available?

Authorised distributors including Analog Devices, Farnell and Richardson RFPD have stock available or on a lead time for MAX2678GTB/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX2678GTB/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX2678GTB/V+ ?

You can fill out our help required form which you can use to request a quote for MAX2678GTB/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay