Status: | Active |
---|---|
Series: | MAX2667 |
RoHS: | Unknown |
19dB High-Power Gain (MAX2667) |
Ultra-Low Noise Figure: 0.65dB |
Integrated 50Ω Output Matching Circuit |
Low 4.1mA Supply Current (MAX2667) |
Wide 1.6V to 3.3V Supply Voltage Range |
Low Bill of Materials: Two Inductors, Three Capacitors, and One Resistor |
Small Footprint: 0.86mm x 1.26mm |
Thin Profile: 0.65mm |
0.4mm-Pitch Wafer-Level Package (WLP) |
RF Freq. (MHz) (min) | 1575 |
---|---|
RF Freq. (MHz) (max) | 1610 |
Gain (dB) | 19.5 |
Noise Figure (dB) | 0.65 |
Input IP3 (dBm) | -3.5 |
OIP3 (dBm) | 16 |
ISUPPLY (mA) | 4.1 |
Footprint (mm x mm) | 0.86 x 1.26 |
Package/Pins | WLP/6 |
BudgetaryPrice (See Notes) | 0.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 1.575GHz |
---|---|
Frequency Max | 1.61GHz |
Gain | 19.5dB |
Noise Figure Typ | 0.65dB |
RF IC Case Style | WLP |
No. of Pins | 6Pins |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
GPS/GNSS Ultra-Low-Noise-Figur | Analog Devices |
Rf Lna, 19.5Db, 1.575-1.61Ghz, 3.3V, Wlp | Newark Electronics |
RF LNA, 19.5DB, 1.575-1.61GHZ, 3.3V, WLP | element14 |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2667EWT+T ?
Additional datasheets, footprints and schematics for MAX2667EWT+T are listed on our Part Details page. You can also find images and similar parts to MAX2667EWT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2667EWT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2667EWT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2667EWT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2667EWT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2667EWT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for MAX2667EWT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2667EWT+T often in real-time on the comparison pages.
What if I can't find stock of MAX2667EWT+T ?
You can fill out our help required form which you can use to request a quote for MAX2667EWT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.