Status: | Active |
---|---|
Series: | MAX2659 |
RoHS: | Unknown |
Improves System Performance Ultra-Low 0.8dB Noise Figure High-Power 20.5dB Gain Wide 1.6V to 3.6V Supply Range |
Ultra-Low 0.8dB Noise Figure |
High-Power 20.5dB Gain |
Wide 1.6V to 3.6V Supply Range |
Lowers System Cost With Low Bill of Materials and Small Size Integrated 50Ω Output Matching Circuit Small 1.5mm x 1.0mm Footprint Thin 0.75mm Profile |
Integrated 50Ω Output Matching Circuit |
Small 1.5mm x 1.0mm Footprint |
Thin 0.75mm Profile |
Reduces Power Consumption Low 4.1mA Supply Current Power-Shutdown Control Mode to Eliminate the Need for External Supply Switch |
Low 4.1mA Supply Current |
Power-Shutdown Control Mode to Eliminate the Need for External Supply Switch |
AEC-Q100 (MAX2659ELT/V+ Only) |
±2500V ESD HBM (Human Body Model) |
RF Freq. (MHz) (min) | 1450 |
---|---|
RF Freq. (MHz) (max) | 1750 |
Gain (dB) | 20.5 |
Noise Figure (dB) | 0.8 |
Input IP3 (dBm) | -5 |
OIP3 (dBm) | 15.5 |
ISUPPLY (mA) | 4.1 |
Footprint (mm x mm) | 1.0 x 1.5 |
Package/Pins | UDFN/6 |
BudgetaryPrice (See Notes) | 0.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | - |
---|---|
Frequency Max | 1575.42MHz |
Gain | 20.5dB |
Noise Figure Typ | 0.8dB |
RF IC Case Style | µDFN |
No. of Pins | 6Pins |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
GPS/GNSS Low-Noise Amplifier | Analog Devices |
Rf Amplifier, 1575.42Mhz, 0.8Db, Udfn-6 | Newark Electronics |
RF AMPLIFIER, 1575.42MHZ, 0.8DB, UDFN-6 | element14 |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2659ELT+T ?
Additional datasheets, footprints and schematics for MAX2659ELT+T are listed on our Part Details page. You can also find images and similar parts to MAX2659ELT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2659ELT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2659ELT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2659ELT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2659ELT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2659ELT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for MAX2659ELT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2659ELT+T often in real-time on the comparison pages.
What if I can't find stock of MAX2659ELT+T ?
You can fill out our help required form which you can use to request a quote for MAX2659ELT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.