Status: | Active |
---|---|
Series: | MAX2645 |
RoHS: | Unknown |
3.4GHz to 3.8GHz Frequency Range |
LNA Performance (High/Low-Gain Modes) Gain: +14.4dB/-9.7dB NF: 2.3dB/15.5dB Input IP3: +4dBm/+13dBm Supply Current: 9.2mA/2.7mA |
Gain: +14.4dB/-9.7dB |
NF: 2.3dB/15.5dB |
Input IP3: +4dBm/+13dBm |
Supply Current: 9.2mA/2.7mA |
Highly Versatile Application Receive Path 1st and 2nd Stage LNA Transmit PA Predriver LO Buffer |
Receive Path 1st and 2nd Stage LNA |
Transmit PA Predriver |
LO Buffer |
Adjustable IP3 and Supply Current |
0.1µA Supply Current in Shutdown Mode |
+3.0V to +5.5V Single-Supply Operation |
10-Pin µMAX-EP Package (5.0mm x 3.0mm) |
RF Freq. (MHz) (min) | 3400 |
---|---|
RF Freq. (MHz) (max) | 3800 |
Gain (dB) | 14.4 |
Noise Figure (dB) | 2.3 |
Input IP3 (dBm) | 13 |
OIP3 (dBm) | 25 |
ISUPPLY (mA) | 2.79.2 |
Footprint (mm x mm) | 3.0 x 4.9 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.15 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 3.4GHz |
---|---|
Frequency Max | 3.8GHz |
Gain | 14.4dB |
Noise Figure Typ | 2.3dB |
RF IC Case Style | µMAX |
No. of Pins | 10Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Amplifier, 3.8Ghz, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, 3.8GHZ, -40 TO 85DEG C | element14 |
3.4Ghz To 3.8Ghz SIGE Low-Nois | Analog Devices |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2645EUB+ ?
Additional datasheets, footprints and schematics for MAX2645EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX2645EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2645EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2645EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2645EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2645EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2645EUB+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for MAX2645EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2645EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX2645EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX2645EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.