Status: | Active |
---|---|
Series: | MAX2643 |
RoHS: | Unknown |
Wide Frequency Range: 800MHz to 1000MHz |
High Output IP3 and Adjustable +17dBm at 5.3mA +7dBm at 2.8mA |
+17dBm at 5.3mA |
+7dBm at 2.8mA |
Low Noise Figure: 1.3dB at 900MHz |
13dB Attenuation Step (MAX2642) |
On-Chip Output Matching |
Low-Power Shutdown Mode |
+2.7V to +5.5V Single-Supply Operation |
Ultra-Small SC70-6 Package |
RF Freq. (MHz) (min) | 800 |
---|---|
RF Freq. (MHz) (max) | 1000 |
Gain (dB) | 16.7 |
Noise Figure (dB) | 1.35 |
Input IP3 (dBm) | 0 |
OIP3 (dBm) | 16.7 |
ISUPPLY (mA) | 2.8 to 5.3 |
Footprint (mm x mm) | 2.0 x 2.1 |
Package/Pins | SC70/6 |
BudgetaryPrice (See Notes) | 2.26 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 800MHz |
---|---|
Frequency Max | 1GHz |
Gain | 16.7dB |
Noise Figure Typ | 1.35dB |
RF IC Case Style | SC-70 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Amplifier, 1Ghz, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, 1GHZ, -40 TO 85DEG C | element14 |
900MHz SiGe, High-Variable IP3 | Analog Devices |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2643EXT+T ?
Additional datasheets, footprints and schematics for MAX2643EXT+T are listed on our Part Details page. You can also find images and similar parts to MAX2643EXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2643EXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2643EXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2643EXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2643EXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2643EXT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for MAX2643EXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2643EXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX2643EXT+T ?
You can fill out our help required form which you can use to request a quote for MAX2643EXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.