Status: | Active |
---|---|
Series: | MAX2640 |
RoHS: | Unknown |
Wide Operating Frequency Range MAX2640: 300MHz to 1500MHz MAX2641: 1400MHz to 2500MHz |
MAX2640: 300MHz to 1500MHz |
MAX2641: 1400MHz to 2500MHz |
Low Noise Figure MAX2640: 0.9dB at 900MHz MAX2641: 1.2dB at 1575MHz  1.3dB at 1900MHz  1.5dB at 2450MHz |
MAX2640: |
MAX2641: |
High Gain MAX2640: 15.1dB at 900MHz MAX2641: 15.7dB at 1575MHz  14.4dB at 1900MHz  13.5dB at 2450MHz |
MAX2640: |
MAX2641: |
High Reverse Isolation MAX2640: 40dB at 900MHz MAX2641: 31dB at 1575MHz  30dB at 1900MHz  24dB at 2450MHz |
MAX2640: |
MAX2641: |
+2.7V to +5.5V Single-Supply Operation |
Low 3.5mA Supply Current |
Ultra-Small SOT23-6 Package |
RF Freq. (MHz) (min) | 400 |
---|---|
RF Freq. (MHz) (max) | 1500 |
Gain (dB) | 15.1 |
Noise Figure (dB) | 0.9 |
Input IP3 (dBm) | -10 |
OIP3 (dBm) | 5.1 |
ISUPPLY (mA) | 3.5 |
Footprint (mm x mm) | 2.7 x 2.9 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Min | 300MHz |
---|---|
Frequency Max | 1.5GHz |
Gain | 15.1dB |
Noise Figure Typ | 0.9dB |
RF IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
RoHS Compliant | Yes |
Rf Amp, 15.1Db, 1.5Ghz, Sot-23-6 | Newark Electronics |
RF & MW LNA | Richardson RFPD |
300MHz to 2500MHz SiGe Ultra-L | Analog Devices |
Where can I find additional details, specifications and documents for a MAX2640AUT+T ?
Additional datasheets, footprints and schematics for MAX2640AUT+T are listed on our Part Details page. You can also find images and similar parts to MAX2640AUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2640AUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2640AUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2640AUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2640AUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2640AUT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for MAX2640AUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2640AUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX2640AUT+T ?
You can fill out our help required form which you can use to request a quote for MAX2640AUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.