Status: | Active |
---|---|
Series: | MAX2630 |
RoHS: | Unknown |
Single +2.7V to +5.5V Operation |
Internally Biased (MAX2630/MAX2631) |
Adjustable Bias (MAX2632/MAX2633) |
6.6mA Supply Current (insensitive to supplyvoltage) |
1µA Shutdown Current (MAX2631/MAX2633) |
3.7dB Noise Figure |
13.4dB Gain |
Ultra-Small SOT Packages |
RF Freq. (MHz) (min) | 100 |
---|---|
RF Freq. (MHz) (max) | 1000 |
Gain (dB) | 13.4 |
Noise Figure (dB) | 3.8 |
Input IP3 (dBm) | -14 |
OIP3 (dBm) | -1 |
ISUPPLY (mA) | 6.6 |
Footprint (mm x mm) | 2.2 x 2.8 |
Package/Pins | SOT23/4 |
BudgetaryPrice (See Notes) | 0.83 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 100MHz |
---|---|
Frequency Max | 1GHz |
Gain | 13.4dB |
Noise Figure Typ | 3.8dB |
RF IC Case Style | SOT-143 |
No. of Pins | 4Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VHF-to-Microwave, +3V, General | Analog Devices |
Rf Amplifier, 1Ghz, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, 1GHZ, -40 TO 85DEG C | element14 |
GAIN BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2630EUS+T ?
Additional datasheets, footprints and schematics for MAX2630EUS+T are listed on our Part Details page. You can also find images and similar parts to MAX2630EUS+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2630EUS+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2630EUS+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2630EUS+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2630EUS+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2630EUS+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for MAX2630EUS+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2630EUS+T often in real-time on the comparison pages.
What if I can't find stock of MAX2630EUS+T ?
You can fill out our help required form which you can use to request a quote for MAX2630EUS+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.