Status: | Active |
---|---|
Series: | MAX2612 |
RoHS: | Unknown |
Extremely Flat Frequency Response < 0.5dB, 1GHz to 4GHz |
< 0.5dB, 1GHz to 4GHz |
Low Noise Figure: 2.0dB at fRFIN = 2.0GHz |
40MHz to 4000MHz Frequency Range |
Industry's Highest Max PIN Rating |
Large OIP3 Ranges MAX2615/MAX2616: +37dBm MAX2612: +35.2dBm MAX2613: +31.2dBm MAX2614: +30dBm |
MAX2615/MAX2616: +37dBm |
MAX2612: +35.2dBm |
MAX2613: +31.2dBm |
MAX2614: +30dBm |
Output P1dB: +19.5dBm (MAX2615/MAX2616) |
High Gain: 18.6dB |
Shutdown Mode (MAX2612/MAX2613/MAX2614/MAX2616) |
Adjustable Bias Current for Improved OIP3 (MAX2615) |
3.0V to 5.25V Supply Range |
Compact 2mm x 3mm TDFN Package |
Industry-High ESD Rating: 2.5kV HBM |
AEC-Q100 Qualified—Refer to Ordering Information for List of /V Parts |
RF Freq. (MHz) (min) | 40 |
---|---|
RF Freq. (MHz) (max) | 4000 |
Gain (dB) | 18.3 |
Noise Figure (dB) | 2.1 |
Input IP3 (dBm) | 16.9 |
OIP3 (dBm) | 35.2 |
ISUPPLY (mA) | 69 |
Footprint (mm x mm) | 2.0 x 3.0 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 1.53 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 40MHz |
---|---|
Frequency Max | 4GHz |
Gain | 17.5dB |
Noise Figure Typ | 2.1dB |
RF IC Case Style | TDFN-EP |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Amplifier, 4Ghz, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, 4GHZ, -40 TO 85DEG C | element14 |
Broadband Gain Block | Analog Devices |
GAIN BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2612ETA+T ?
Additional datasheets, footprints and schematics for MAX2612ETA+T are listed on our Part Details page. You can also find images and similar parts to MAX2612ETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2612ETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2612ETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2612ETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2612ETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2612ETA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for MAX2612ETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2612ETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX2612ETA+T ?
You can fill out our help required form which you can use to request a quote for MAX2612ETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.