Status: | Active |
---|---|
Series: | MAX2602 |
RoHS: | Unknown |
Low Voltage: Operates from 1 Li-Ion or 3 NiCd/NiMH Batteries |
DC-to-Microwave Operating Range |
1W Output Power at 900MHz |
On-Chip Diode for Accurate Biasing (MAX2602) |
Low-Cost Silicon Bipolar Technology |
Does Not Require Negative Bias or Supply Switch |
High Efficiency: 58% |
Frequency (MHz) (min) | 0 |
---|---|
Frequency (MHz) (max) | 1000 |
POUT (dBm) | 29 |
Efficiency (%) | 58 |
Footprint (mm x mm) | 4.9 x 6.0 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 0Hz |
---|---|
Frequency Max | 1GHz |
Gain | 11.6dB |
Noise Figure Typ | 3.3dB |
RF IC Case Style | NSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | - |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.6V, 1W RF Power Transistors | Analog Devices |
POWER BJT TRANSISTOR | Richardson RFPD |
RF POWER TRANSISTOR, 1GHZ, 3.6V, NSOIC-8 | Farnell |
Rf Power Transistor, 1Ghz, 3.6V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX2602ESA+ ?
Additional datasheets, footprints and schematics for MAX2602ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX2602ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2602ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2602ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2602ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2602ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2602ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD, Farnell and Newark Electronics have stock available or on a lead time for MAX2602ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2602ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX2602ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX2602ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.