Status: | Active |
---|---|
Series: | MAX2371 |
RoHS: | Unknown |
Low Noise Figure (1.8dB typical) |
High Small-Signal Gain (15dB Nominal) |
Wide Frequency Range of Operation (100MHz to 1GHz) |
20dB Step Attenuator |
45dB AGC Range Excluding Step Attenuator |
2.65V to 3.3V Single-Supply Operation |
Shutdown Mode |
3.5mA Supply Current, Adjustable Down to 2.5mA |
40dB Reverse Isolation |
RF Freq. (MHz) (min) | 100 |
---|---|
RF Freq. (MHz) (max) | 1000 |
Gain (dB) | 15 |
Noise Figure (dB) | 1.8 |
Input IP3 (dBm) | -4 |
OIP3 (dBm) | 13.5 |
ISUPPLY (mA) | 2.5 to 3.5 |
Footprint (mm x mm) | 3.0 x 3.0 |
Package/Pins | TQFN/12 |
BudgetaryPrice (See Notes) | 2.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 136MHz |
---|---|
Frequency Max | 174MHz |
Gain | 14.5dB |
Noise Figure Typ | 1.8dB |
RF IC Case Style | TQFN |
No. of Pins | 12Pins |
Supply Voltage Min | 2.65V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LNAs with Step Attenuator and | Analog Devices |
RF & MW LNA | Richardson RFPD |
LOW NOISE AMP, 14.5DB, 174MHZ, TQFN-12 | Farnell |
Low Noise Amp, 14.5Db, 174Mhz, Tqfn-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX2371ETC+ ?
Additional datasheets, footprints and schematics for MAX2371ETC+ are listed on our Part Details page. You can also find images and similar parts to MAX2371ETC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2371ETC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2371ETC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2371ETC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2371ETC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2371ETC+ have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD, Farnell and Newark Electronics have stock available or on a lead time for MAX2371ETC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2371ETC+ often in real-time on the comparison pages.
What if I can't find stock of MAX2371ETC+ ?
You can fill out our help required form which you can use to request a quote for MAX2371ETC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.