Status: | Active |
---|---|
Series: | MAX2181 |
RoHS: | Unknown |
+6V to +24V Supply Voltage Range |
Integrated AGC Function Eliminates External Pin Diodes |
High Dynamic Range |
Low-Noise, Sub 3dB Noise Figure |
Low External BOM |
Integrated Thermal Protection |
Small Package (3mm x 3mm TQFN) |
Integrated Pass Device and Linear Regulator |
Integrated Power Detector |
Integrated Antenna Sense |
RF Freq. (MHz) (min) | 76 |
---|---|
RF Freq. (MHz) (max) | 162.5 |
Gain (dB) | 6 |
Noise Figure (dB) | 2.75 |
ISUPPLY (mA) | 56 |
Footprint (mm x mm) | 3.0 x 3.0 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 2.94 |
Status: | Unknown |
---|---|
Series: | MAX2181 Series |
RoHS: | Unknown |
Frequency Min | 76MHz |
---|---|
Frequency Max | 162.5MHz |
Gain | 6dB |
Noise Figure Typ | 2.75dB |
RF IC Case Style | TQFN |
No. of Pins | 16Pins |
Supply Voltage Min | 6V |
Supply Voltage Max | 24V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | MAX2181 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Amplifier,162.5Mhz, 6Db, Tqfn-16 | Newark Electronics |
RF AMPLIFIER,162.5MHZ, 6DB, TQFN-16 | element14 |
FM Car Antenna LNA with AGC | Analog Devices |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2181ETE/V+ ?
Additional datasheets, footprints and schematics for MAX2181ETE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX2181ETE/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2181ETE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2181ETE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2181ETE/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2181ETE/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2181ETE/V+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for MAX2181ETE/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2181ETE/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX2181ETE/V+ ?
You can fill out our help required form which you can use to request a quote for MAX2181ETE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.