Status: | Production |
---|---|
Series: | MAX2181A |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | MAX2181A Series |
RoHS: | Unknown |
Frequency Min | 76MHz |
---|---|
Frequency Max | 162.5MHz |
Gain | 8.5dB |
Noise Figure Typ | 2.7dB |
RF IC Case Style | TQFN |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | MAX2181A Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Amplifier, 162.5Mhz, 8.5Db, Tqfn16 | Newark Electronics |
RF AMPLIFIER, 162.5MHZ, 8.5DB, TQFN16 | element14 |
FM Car Antenna LNA with AGC an | Analog Devices |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2181AETE/V+?
Additional datasheets, footprints and schematics for MAX2181AETE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX2181AETE/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2181AETE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2181AETE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX2181AETE/V+ fall under?
The MAX2181AETE/V+ is listed under Low Noise Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MAX2181AETE/V+ when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2181AETE/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2181AETE/V+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX2181AETE/V+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for MAX2181AETE/V+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2181AETE/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX2181AETE/V+?
You can fill out our help required form which you can use to request a quote for MAX2181AETE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.