Status: | Active |
---|---|
Series: | MAX2180A |
RoHS: | Unknown |
+6V to +24V Supply Voltage Range |
Integrated AGC Function Eliminates External Pin Diodes |
High Dynamic Range |
Low-Noise Sub 3dB Noise Figure |
Low External BOM |
Integrated Thermal Protection |
Small Package (4mm x 4mm TQFN) |
Integrated Pass Device and Linear Regulator |
Integrated Power Detector |
Integrated Antenna Sense |
RF Freq. (MHz) (min) | 0.148 |
---|---|
RF Freq. (MHz) (max) | 162.5 |
Gain (dB) | 6 |
Noise Figure (dB) | 2.75 |
ISUPPLY (mA) | 75 |
Footprint (mm x mm) | 4.0 x 4.0 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 3.12 |
Status: | Unknown |
---|---|
Series: | MAX2180 |
RoHS: | Unknown |
Frequency Min | 148kHz |
---|---|
Frequency Max | 162.5MHz |
Gain | 30dB |
Noise Figure Typ | 2.75dB |
RF IC Case Style | TQFN |
No. of Pins | 24Pins |
Supply Voltage Min | 6V |
Supply Voltage Max | 24V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | MAX2180 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amfm Low Noise Amplifier, Tqfn-24 | Newark Electronics |
AMFM LOW NOISE AMPLIFIER, TQFN-24 | element14 |
AM/FM Car Antenna LNA with AGC | Analog Devices |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2180AETG/V+ ?
Additional datasheets, footprints and schematics for MAX2180AETG/V+ are listed on our Part Details page. You can also find images and similar parts to MAX2180AETG/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2180AETG/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2180AETG/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2180AETG/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2180AETG/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2180AETG/V+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for MAX2180AETG/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2180AETG/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX2180AETG/V+ ?
You can fill out our help required form which you can use to request a quote for MAX2180AETG/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.