Status: | Active |
---|---|
Series: | MAX2092 |
RoHS: | Unknown |
Wide Band Analog VGA Increases System Performance 700MHz to 2700MHz RF Frequency Range High Linearity +32.5dBm OIP3 +18.2dBm Output -1dB Compression Point 18.1dB Gain with 40.4dB Attenuation Range and 0.03dB Gain Variation Over 100MHz Bandwidth at 1835MHz 5.2dB Noise Figure (Includes Attenuator Insertion Loss) |
700MHz to 2700MHz RF Frequency Range |
High Linearity +32.5dBm OIP3 +18.2dBm Output -1dB Compression Point |
+32.5dBm OIP3 |
+18.2dBm Output -1dB Compression Point |
18.1dB Gain with 40.4dB Attenuation Range and 0.03dB Gain Variation Over 100MHz Bandwidth at 1835MHz |
5.2dB Noise Figure (Includes Attenuator Insertion Loss) |
Integrated Error Amplifier and Alarm Circuit Simplifies ALC Operation |
Lowers Power Consumption with Power-Down Capability |
Package with Exposed Pad Improves Heat Dissipation and System Performance |
Gain Control | Analog |
---|---|
# Channels | 1 |
RF Freq. (MHz) (min) | 700 |
RF Freq. (MHz) (max) | 2700 |
Analog Attenuation Range | 40.4 |
Gain (dB) (max) | 18.1 |
Noise Figure (dB) | 5.2 |
OIP3 (dBm) | 32.5 |
OIP2 (dBm) | 50 |
HD2 (dBc) | -52 |
HD3 (dBc) | -61 |
VCC (V) | 4.75 to 5.8 |
ISUPPLY (mA) | 93 |
Footprint (mm x mm) | 5.0 x 5.0 |
Package/Pins | TQFN/20 |
Oper. Temp. (°C) | -40 to +95 |
BudgetaryPrice (See Notes) | 9.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 700MHz |
---|---|
Frequency Max | 2.7GHz |
Gain | 18.1dB |
Noise Figure Typ | 5.5dB |
RF IC Case Style | TQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.8V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
700Mhz to 2700Mhz Analog VGA P | Analog Devices |
Rf Vga, 18.1Db, 700Mhz-2.7Ghz, Tqfn-20 | Newark Electronics |
RF VGA, 18.1DB, 700MHZ-2.7GHZ, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX2092ETP+ ?
Additional datasheets, footprints and schematics for MAX2092ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX2092ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2092ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2092ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2092ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2092ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2092ETP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX2092ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2092ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX2092ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX2092ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.