Status: | Active |
---|---|
Series: | MAX2090 |
RoHS: | Unknown |
Wideband Coverage 50MHz to 1000MHz RF Frequency Range |
50MHz to 1000MHz RF Frequency Range |
High Linearity +38dBm OIP3 (100MHz) +17.5dBm Output -1dB Compression Point (100MHz) |
+38dBm OIP3 (100MHz) |
+17.5dBm Output -1dB Compression Point (100MHz) |
26.1dB Gain |
37dB Attenuator Range |
4dB Noise Figure (Includes Attenuator Insertion Loss) |
0.25dB Gain Variation Over 100MHz Bandwidth |
Analog Attenuator Controlled with External Voltage |
Alarm Circuit with Adjustable Threshold |
Extended +4.75V to +5.8V Supply Range |
Lead(Pb)-Free Package |
Power-Down Capabilities |
Gain Control | Analog |
---|---|
# Channels | 1 |
RF Freq. (MHz) (min) | 50 |
RF Freq. (MHz) (max) | 1000 |
Analog Attenuation Range | 37 |
Gain (dB) (max) | 25.5 |
Noise Figure (dB) | 4 |
OIP3 (dBm) | 38 |
OIP2 (dBm) | 56.7 |
HD2 (dBc) | -61.4 |
HD3 (dBc) | -72.8 |
VCC (V) | 4.75 to 5.8 |
ISUPPLY (mA) | 85 |
Footprint (mm x mm) | 5.0 x 5.0 |
Package/Pins | TQFN/20 |
Oper. Temp. (°C) | -40 to +95 |
BudgetaryPrice (See Notes) | 9.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 50MHz |
---|---|
Frequency Max | 1GHz |
Gain | 26.1dB |
Noise Figure Typ | 4dB |
RF IC Case Style | TQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.8V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
50-1000Mhz Analog VGA and Powe | Analog Devices |
RF VGA, 26.1DB, 1MHZ, 5.8V, TQFN-20 | Farnell |
Rf Vga, 26.1Db, 1Mhz, 5.8V, Tqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX2090ETP+ ?
Additional datasheets, footprints and schematics for MAX2090ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX2090ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2090ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2090ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2090ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2090ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2090ETP+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX2090ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2090ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX2090ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX2090ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.