Status: | Active |
---|---|
Series: | MAX2057 |
RoHS: | Unknown |
1300MHz to 2700MHz RF Frequency Range† |
37dBm Constant OIP3 (Over All Gain Settings) |
23.8dBm Output 1dB Compression Point |
15.5dB Typical Gain at Maximum Gain Setting |
0.5dB Gain Flatness Over 100MHz Bandwidth |
6dB Noise Figure at Maximum Gain Setting (Using 1 Attenuator) |
Two Gain-Control Ranges: 21dB and 42dB |
Analog Gain Control |
Single +5V Supply Voltage |
Pin Compatible with MAX2056, 800MHz to 1000MHz RF VGA |
External Current-Setting Resistors Provide Option for Operating VGA in Reduced-Power/Reduced-Performance Mode |
Lead-Free Package Available |
Gain Control | Analog |
---|---|
# Channels | 1 |
RF Freq. (MHz) (min) | 1300 |
RF Freq. (MHz) (max) | 2700 |
Analog Attenuation Range | 42 |
Gain (dB) (max) | 15.5 |
Noise Figure (dB) | 6 |
OIP3 (dBm) | 37 |
OIP2 (dBm) | 64 |
HD2 (dBc) | -65 |
HD3 (dBc) | -83 |
VCC (V) | 4.75 to 5.25 |
ISUPPLY (mA) | 180 |
Footprint (mm x mm) | 6.0 x 6.0 |
Package/Pins | TQFN/36 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 8.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 1.3GHz |
---|---|
Frequency Max | 2.7GHz |
Gain | 15.5dB |
Noise Figure Typ | 6dB |
RF IC Case Style | TQFN-EP |
No. of Pins | 36Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1300MHz to 2700MHz Variable-Ga | Analog Devices |
Rf Amplifier, 2.7Ghz, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, 2.7GHZ, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX2057ETX+ ?
Additional datasheets, footprints and schematics for MAX2057ETX+ are listed on our Part Details page. You can also find images and similar parts to MAX2057ETX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2057ETX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2057ETX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2057ETX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2057ETX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2057ETX+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX2057ETX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2057ETX+ often in real-time on the comparison pages.
What if I can't find stock of MAX2057ETX+ ?
You can fill out our help required form which you can use to request a quote for MAX2057ETX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.