Status: | Active |
---|---|
Series: | MAX1932 |
RoHS: | Unknown |
Unique Architecture Delivers Excellent Accuracy for Improved System Performance 0.5% Accurate Output Low Ripple Output (< 1mV) |
0.5% Accurate Output |
Low Ripple Output (< 1mV) |
Protection Features Guarantee Safe Operation Accurate High-Side Current Limit Avalanche Indicator Flag |
Accurate High-Side Current Limit |
Avalanche Indicator Flag |
Output-Voltage Flexibility Facilitates Multiple Applications and Design Approaches 4.5V to 90V Output Set Output Voltage via 8-Bit SPI-Compatible Internal DAC, External DAC, or External Resistors |
4.5V to 90V Output |
Set Output Voltage via 8-Bit SPI-Compatible Internal DAC, External DAC, or External Resistors |
Small Circuit Footprint Reduces Equipment Size 12-Pin, 4mm x 4mm Thin QFN Package Circuit Height < 2mm |
12-Pin, 4mm x 4mm Thin QFN Package |
Circuit Height < 2mm |
Commonly Available 2.7V to 5.5V Input Voltage Range |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 4.5 |
VOUT1 (V) (max) | 90 |
IOUT1 (A) (max) | 0.01 |
Switch Type | External |
Output Adjust. Method | DigitalResistorVoltage |
IQ (mA) (typ) | 0.5 |
Shutdown Mode Supply Current (µA) (typ) | 25 |
Shutdown Mode Supply Current (µA) (max) | 65 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 300 |
Package/Pins | TQFN/12 |
BudgetaryPrice (See Notes) | 5.84 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 12Pins |
Output Current | 10mA |
Output Voltage Min | 4.5V |
Output Voltage Max | 90V |
Switching Frequency | 300kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digitally Controlled, 0.5 Accu | Analog Devices |
SAFEST APD BIAS SUPPLY 0.5% TQFN12EP | RS |
Dc/Dc Conv, Boost, 300Khz, Tqfn-12 | Newark Electronics |
DC/DC CONV, BOOST, 300KHZ, TQFN-12 | element14 |
Where can I find additional details, specifications and documents for a MAX1932ETC+ ?
Additional datasheets, footprints and schematics for MAX1932ETC+ are listed on our Part Details page. You can also find images and similar parts to MAX1932ETC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1932ETC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1932ETC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1932ETC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1932ETC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1932ETC+ have stock available?
Authorised distributors including Analog Devices, RS, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for MAX1932ETC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1932ETC+ often in real-time on the comparison pages.
What if I can't find stock of MAX1932ETC+ ?
You can fill out our help required form which you can use to request a quote for MAX1932ETC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.