Status: | Active |
---|---|
Series: | MAX17509 |
RoHS: | Unknown |
Reduces Number of DC-DC Regulators in Inventory Output Voltage (0.904V to 3.782V and 4.756V to 5.048V with 20mV Resolution) Configurable Two Independent Outputs (3A/3A) or a Dual-Phase Single Output (6A) |
Output Voltage (0.904V to 3.782V and 4.756V to 5.048V with 20mV Resolution) |
Configurable Two Independent Outputs (3A/3A) or a Dual-Phase Single Output (6A) |
Mitigate Noise Concerns and EMI Adjustable Switching Frequency with Selectable 0/180° Phase Shift External Frequency Synchronization Adjustable Switching Slew Rate Passes EN55022 (CISPR22) Class-B Radiated and Conducted EMI Standard |
Adjustable Switching Frequency with Selectable 0/180° Phase Shift |
External Frequency Synchronization |
Adjustable Switching Slew Rate |
Passes EN55022 (CISPR22) Class-B Radiated and Conducted EMI Standard |
Ease of System Design All Ceramic Capacitors Solution Auto-Configured Internal Compensation Selectable Hiccup or Brickwall Mode Adjustable Soft-Start Rise/Fall Time with Soft Stop Modes and Prebias Startup -40°C to +125°C Operation |
All Ceramic Capacitors Solution |
Auto-Configured Internal Compensation |
Selectable Hiccup or Brickwall Mode |
Adjustable Soft-Start Rise/Fall Time with Soft Stop Modes and Prebias Startup |
-40°C to +125°C Operation |
Reliable Operation Robust Fault Protections (VIN_UVLO, UV/OV, UC/OC, OT) Power Good |
Robust Fault Protections (VIN_UVLO, UV/OV, UC/OC, OT) |
Power Good |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 16 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 3 |
Switch Type | Internal |
Preset VOUT (V) | 20mV steps |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 500100015002000 |
Design Tools | EE-Sim |
Package/Pins | TQFN-CU/32 |
BudgetaryPrice (See Notes) | 2.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 16V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 32Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 3A |
Output Voltage - Output 1 | 3.782V |
Output Voltage - Output 2 | 5.048V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
16V, Dual 3A/3A Step-Down Regu | Analog Devices |
Dc/Dc Conv, Sync Buck, 2.2Mhz, Tqfn-32 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2.2MHZ, TQFN-32 | element14 |
Where can I find additional details, specifications and documents for a MAX17509ATJ+ ?
Additional datasheets, footprints and schematics for MAX17509ATJ+ are listed on our Part Details page. You can also find images and similar parts to MAX17509ATJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17509ATJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17509ATJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17509ATJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17509ATJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17509ATJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17509ATJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17509ATJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX17509ATJ+ ?
You can fill out our help required form which you can use to request a quote for MAX17509ATJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.