Status: | Active |
---|---|
Series: | MAX16977 |
RoHS: | Unknown |
Supports Up to 2A Loads without External FET Saves Space and Cost Integrated 2A Internal High-Side (70mΩ typ) Switch Fast Load-Transient Response and Current-Mode Architecture |
Integrated 2A Internal High-Side (70mΩ typ) Switch |
Fast Load-Transient Response and Current-Mode Architecture |
Direct Car Battery to Sub-5V Rail Conversion at Beyond 2MHz Reduces External Component Count 5V Fixed or 1V to 10V Adjustable Output Voltage High Duty Cycle During Undervoltage Transients |
5V Fixed or 1V to 10V Adjustable Output Voltage |
High Duty Cycle During Undervoltage Transients |
Robust Input Voltage Up to 36V Supports Automotive Applications Wide 3.5V to 36V Input Voltage Range 42V Input Transients Tolerance Overvoltage, Undervoltage, Overtemperature, and Short-Circuit Protections |
Wide 3.5V to 36V Input Voltage Range |
42V Input Transients Tolerance |
Overvoltage, Undervoltage, Overtemperature, and Short-Circuit Protections |
Meets Tight OEM Power-Consumption Requirements with Low IQ 30µA Standby Mode Operating Current 5µA Typical Shutdown Current |
30µA Standby Mode Operating Current |
5µA Typical Shutdown Current |
Advanced Clock Capabilities Offer Further Reduction in EMI if Necessary to Enable Noise-Free System Design Adjustable Switching Frequency (1MHz to 2.2MHz) Frequency-Synchronization Input Spread Spectrum (Optional) |
Adjustable Switching Frequency (1MHz to 2.2MHz) |
Frequency-Synchronization Input |
Spread Spectrum (Optional) |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 36 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 10 |
IOUT1 (A) (max) | 2 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2200 |
Package/Pins | TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Min | 1V |
Output Voltage Max | 10V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
36V, 2A, 2.2MHz Step-Down Conv | Analog Devices |
Dc/Dc Conv, Aec-Q100, Buck, 2.2Mhz, Tqfn | Newark Electronics |
DC/DC CONV, AEC-Q100, BUCK, 2.2MHZ, TQFN | element14 |
Where can I find additional details, specifications and documents for a MAX16977RATE/V+ ?
Additional datasheets, footprints and schematics for MAX16977RATE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16977RATE/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16977RATE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16977RATE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16977RATE/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16977RATE/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16977RATE/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16977RATE/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16977RATE/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16977RATE/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16977RATE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.