Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | TQFN |
No. of Pins | 16Pins |
Output Current - Output 1 | 1.5A |
Output Current - Output 2 | 1.5A |
Output Voltage - Output 1 | 3.6V |
Output Voltage - Output 2 | 3.6V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.2MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CONV, AEC-Q100, BUCK, TQFN-16 | element14 |
Dc/Dc Conv, Aec-Q100, Buck, Tqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16963SATED/V+?
Additional datasheets, footprints and schematics for MAX16963SATED/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16963SATED/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16963SATED/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16963SATED/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX16963SATED/V+ fall under?
The MAX16963SATED/V+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX16963SATED/V+ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16963SATED/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16963SATED/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16963SATED/V+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX16963SATED/V+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16963SATED/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16963SATED/V+?
You can fill out our help required form which you can use to request a quote for MAX16963SATED/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.