Status: | Active |
---|---|
Series: | MAX16824 |
RoHS: | Unknown |
6.5V to 28V Operating Range |
Outputs Connected to 36V Supply for Long LED Strings |
Three 36V-Rated Output Channels with Independently Adjustable LED Current |
150mA Output Current Per Channel |
±5% LED Current Accuracy |
PWM Dimming Three Independent Dimming Control Inputs (MAX16824) 4-Wire Serial Interface LED Current Chopping (MAX16825) |
Three Independent Dimming Control Inputs (MAX16824) |
4-Wire Serial Interface LED Current Chopping (MAX16825) |
+5V (±5%) Regulated Output with 4mA Source Capability |
Fast Transient Dimming Response |
200mV Current-Sense Reference Reduces Power Loss |
Thermal Shutdown |
-40°C to +125°C Operating Temperature Range |
Thermally Enhanced, 16-Pin TSSOP Exposed Paddle Package |
VIN (V) (min) | 6.5 |
---|---|
VIN (V) (max) | 28 |
Max. No. of LEDs | 9 |
# LED Channels | 3 |
Regulation Topology | Linear |
LED Configuration | Series-Parallel |
ILED per Channel (A) (max) | 0.15 |
PWM Dimming Freq. (kHz) (max) | 3 |
Dimming Ratio (max) | 200 |
Dimming Control | PWM |
VDROPOUT (mV) (typ) | 750 |
VCURR_SENSE (mV) | 200 |
POUT (W) | 15 |
ICC (mA) (max) | 10 |
LED String Volt. (V) (max) | 38.6 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 1.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Linear |
---|---|
No. of Outputs | 3Outputs |
Output Current | 150mA |
Output Voltage | 38.6V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Input Voltage Min | 6.5V |
Input Voltage Max | 28V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Voltage, Three-Channel Li | Analog Devices |
Led Driver, Linear, Tssop-16 | Newark Electronics |
LED DRIVER, LINEAR, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX16824AUE+ ?
Additional datasheets, footprints and schematics for MAX16824AUE+ are listed on our Part Details page. You can also find images and similar parts to MAX16824AUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16824AUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16824AUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16824AUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16824AUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16824AUE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16824AUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16824AUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX16824AUE+ ?
You can fill out our help required form which you can use to request a quote for MAX16824AUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.