MAX16823AUE/V+T by Analog Devices

High-Voltage, 3-Channel Linear High-Brightness LED Driver with Open LED Detection


The MAX16823 three-channel LED driver operates from a 5.5V to 40V input voltage range and delivers up to 100mA per channel to one or more strings of high-brightness LEDs (HB LEDs). Each channel's current is programmable using an external current-sense resistor in series with the LEDs. Three DIM inputs allow a wide range of independent pulsed dimming in addition to providing the on and off control of the outputs. Wave-shaping circuitry reduces EMI while providing fast turn-on and turn-off times. The MAX16823 is well suited for automotive applications requiring a high-voltage input and is able to withstand load-dump events up to 45V. On-board pass elements minimize external components while providing ±5% LED current accuracy. Additional features include an active-high, open-drain LEDGOOD output for open LED detection, a +3.4V (±5%) regulated output with 4mA output current capability, short-circuit and thermal protections. The MAX16823 is available in thermally enhanced 5mm x 5mm, 16-pin TQFN-EP and 16-pin TSSOP-EP packages and is specified over the -40°C to +125°C automotive temperature range.

Where to Buy

Prices starting from US$3.09

Distributor Stock
Logo for Farnell
Farnell
from US$3.09
2,501
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.33
2,501
in stock
Buy Now
Logo for element14
element14
from US$4.41
2,501
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.35
495
in stock
Buy Now

Features

5.5V to 40V Operating Range
Adjustable Constant Output Current (5mA to 100mA and Up to 2A with External BJT)
±5% Output Current Accuracy
Open LED Detection
Three Independent High-Voltage DIM Inputs
Three Integrated Pass Elements with Low Dropout Voltage (0.7V max)
Undervoltage Lockout
Output Short-Circuit Protection
3.4V Voltage Regulator with 4mA Capability
Accurate, Low 203mV Current Sense
Overtemperature Shutdown
-40°C to +125°C Operating Temperature Range

Specifications

VIN (V) (min) 5.5
VIN (V) (max) 40
Max. No. of LEDs 10
# LED Channels 3
Regulation Topology Linear
LED Configuration Series-Parallel
ILED per Channel (A) (max) 0.1
PWM Dimming Freq. (kHz) (max) 3
Dimming Ratio (max) 200
Dimming Control PWM
VDROPOUT (mV) (typ) 700
VCURR_SENSE (mV) 203
POUT (W) 12
ICC (mA) (max) 3
LED String Volt. (V) (max) 39.1
Package/Pins TQFN/16TSSOP/16
BudgetaryPrice (See Notes) 1.93


MAX16823AUE/V+T Semiconductors - ICs by Analog Devices

LED DRIVER LINEAR TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Topology Linear
No. of Outputs 3Outputs
Output Current 100mA
Output Voltage 39.1V
Driver Case Style TSSOP
No. of Pins 16Pins
Input Voltage Min 5.5V
Input Voltage Max 40V
Switching Frequency -
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Led Driver, Linear, Tssop-16 | Newark Electronics
LED DRIVER, LINEAR, TSSOP-16 | element14
High-Voltage, 3-Channel Linear | Analog Devices

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX16823AUE/V+T ?

Additional datasheets, footprints and schematics for MAX16823AUE/V+T are listed on our Part Details page. You can also find images and similar parts to MAX16823AUE/V+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX16823AUE/V+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16823AUE/V+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16823AUE/V+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX16823AUE/V+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX16823AUE/V+T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX16823AUE/V+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX16823AUE/V+T often in real-time on the comparison pages.

What if I can't find stock of MAX16823AUE/V+T ?

You can fill out our help required form which you can use to request a quote for MAX16823AUE/V+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay